Capital Lighting, Inc. D1600 Lamps-Table Lamps 480446

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.50 Bulb Type: 1 Qty: 1 Wattage: 75 Finish: Black Nickel Weight: 3 Product Name: One Light Table Lamp UPC: 748119005645 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.50 Bulb Type: 1 Qty: 1 Wattage: 75 Finish: Black Nickel Weight: 3 Product Name: One Light Table Lamp UPC: 748119005645 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1600 Lamps-Table Lamps - 480446 - Capital Lighting, Inc.
Columbus, OH, USA
D1600 Lamps-Table Lamps
480446
D1600 Lamps-Table Lamps 480446
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.50 Bulb Type: 1 Qty: 1 Wattage: 75 Finish: Black Nickel Weight: 3 Product Name: One Light Table Lamp UPC: 748119005645 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 21.50
Bulb
Type: 1
Qty: 1
Wattage: 75
Finish: Black Nickel
Weight: 3
Product Name: One Light Table Lamp
UPC: 748119005645
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480446
Product Name D1600 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details