Capital Lighting, Inc. D1599 Lamps-Table Lamps 480444

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.00 Bulb Type: 1 Qty: 1 Wattage: 75 Finish: Steel Smoked And Black Nickel Weight: 2.2 Product Name: One Light Table Lamp UPC: 748119005638 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.00 Bulb Type: 1 Qty: 1 Wattage: 75 Finish: Steel Smoked And Black Nickel Weight: 2.2 Product Name: One Light Table Lamp UPC: 748119005638 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1599 Lamps-Table Lamps - 480444 - Capital Lighting, Inc.
Columbus, OH, USA
D1599 Lamps-Table Lamps
480444
D1599 Lamps-Table Lamps 480444
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.00 Bulb Type: 1 Qty: 1 Wattage: 75 Finish: Steel Smoked And Black Nickel Weight: 2.2 Product Name: One Light Table Lamp UPC: 748119005638 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 17.00
Bulb
Type: 1
Qty: 1
Wattage: 75
Finish: Steel Smoked And Black Nickel
Weight: 2.2
Product Name: One Light Table Lamp
UPC: 748119005638
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480444
Product Name D1599 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details