Capital Lighting, Inc. D1604 Lamps-Table Lamps 480442

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Bronze And Coffee Plating Weight: 2.8 Product Name: One Light Table Lamp UPC: 748119005683 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Bronze And Coffee Plating Weight: 2.8 Product Name: One Light Table Lamp UPC: 748119005683 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1604 Lamps-Table Lamps - 480442 - Capital Lighting, Inc.
Columbus, OH, USA
D1604 Lamps-Table Lamps
480442
D1604 Lamps-Table Lamps 480442
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Bronze And Coffee Plating Weight: 2.8 Product Name: One Light Table Lamp UPC: 748119005683 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 23.00
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Bronze And Coffee Plating
Weight: 2.8
Product Name: One Light Table Lamp
UPC: 748119005683
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480442
Product Name D1604 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details