Capital Lighting, Inc. D1603 Lamps-Table Lamps 480440

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Bronze And Coffee Plating Weight: 6 Product Name: One Light Table Lamp UPC: 748119005676 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Bronze And Coffee Plating Weight: 6 Product Name: One Light Table Lamp UPC: 748119005676 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1603 Lamps-Table Lamps - 480440 - Capital Lighting, Inc.
Columbus, OH, USA
D1603 Lamps-Table Lamps
480440
D1603 Lamps-Table Lamps 480440
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Bronze And Coffee Plating Weight: 6 Product Name: One Light Table Lamp UPC: 748119005676 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 25.00
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Bronze And Coffee Plating
Weight: 6
Product Name: One Light Table Lamp
UPC: 748119005676
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480440
Product Name D1603 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details