Capital Lighting, Inc. D1620 Lamps-Table Lamps 480439

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Chrome Weight: 6.5 Product Name: One Light Table Lamp UPC: 748119020266 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Chrome Weight: 6.5 Product Name: One Light Table Lamp UPC: 748119020266 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1620 Lamps-Table Lamps - 480439 - Capital Lighting, Inc.
Columbus, OH, USA
D1620 Lamps-Table Lamps
480439
D1620 Lamps-Table Lamps 480439
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Chrome Weight: 6.5 Product Name: One Light Table Lamp UPC: 748119020266 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 25.00
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Chrome
Weight: 6.5
Product Name: One Light Table Lamp
UPC: 748119020266
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480439
Product Name D1620 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details