Capital Lighting, Inc. 1726/40 Large Chandeliers-Glass Shade 480436

Description
PRODUCT DETAILS / SPECS Width/Dia: 53.00 Height: 75.00 Bulb Type: G9 Qty: 40 Wattage: 40 Finish: Silver Leaf Weight: 160 Product Name: Four0 Light Chandelier UPC: 748119172644 Category: Chandelier Glass: Murano Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 53.00 Height: 75.00 Bulb Type: G9 Qty: 40 Wattage: 40 Finish: Silver Leaf Weight: 160 Product Name: Four0 Light Chandelier UPC: 748119172644 Category: Chandelier Glass: Murano Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
1726/40 Large Chandeliers-Glass Shade - 480436 - Capital Lighting, Inc.
Columbus, OH, USA
1726/40 Large Chandeliers-Glass Shade
480436
1726/40 Large Chandeliers-Glass Shade 480436
PRODUCT DETAILS / SPECS Width/Dia: 53.00 Height: 75.00 Bulb Type: G9 Qty: 40 Wattage: 40 Finish: Silver Leaf Weight: 160 Product Name: Four0 Light Chandelier UPC: 748119172644 Category: Chandelier Glass: Murano Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 53.00
Height: 75.00
Bulb
Type: G9
Qty: 40
Wattage: 40
Finish: Silver Leaf
Weight: 160
Product Name: Four0 Light Chandelier
UPC: 748119172644
Category: Chandelier
Glass: Murano
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480436
Product Name 1726/40 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details