Capital Lighting, Inc. 9051 Large Chandeliers-Candle 480296

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 45.00 Bulb Type: Candelabra Qty: 8 Wattage: 66 Finish: Viejo Silver Leaf Product Name: Eight Light Chandelier Category: The Lillian August Collection
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 45.00 Bulb Type: Candelabra Qty: 8 Wattage: 66 Finish: Viejo Silver Leaf Product Name: Eight Light Chandelier Category: The Lillian August Collection

Suppliers

Company
Product
Description
Supplier Links
9051 Large Chandeliers-Candle - 480296 - Capital Lighting, Inc.
Columbus, OH, USA
9051 Large Chandeliers-Candle
480296
9051 Large Chandeliers-Candle 480296
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 45.00 Bulb Type: Candelabra Qty: 8 Wattage: 66 Finish: Viejo Silver Leaf Product Name: Eight Light Chandelier Category: The Lillian August Collection

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 45.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 66
Finish: Viejo Silver Leaf
Product Name: Eight Light Chandelier
Category: The Lillian August Collection

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480296
Product Name 9051 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details