Capital Lighting, Inc. 5002 Sconces-Single Candle 480189

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rustic Bronze Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rustic Bronze Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
5002 Sconces-Single Candle - 480189 - Capital Lighting, Inc.
Columbus, OH, USA
5002 Sconces-Single Candle
480189
5002 Sconces-Single Candle 480189
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rustic Bronze Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 30.00
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Rustic Bronze
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480189
Product Name 5002 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details