Capital Lighting, Inc. 5026 Sconces-Double Candle 480187

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Distressed SL Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Distressed SL Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
5026 Sconces-Double Candle - 480187 - Capital Lighting, Inc.
Columbus, OH, USA
5026 Sconces-Double Candle
480187
5026 Sconces-Double Candle 480187
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Distressed SL Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 28.00
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Distressed SL
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480187
Product Name 5026 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details