Capital Lighting, Inc. 5047 Sconces-Single Candle 480181

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 29.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Viejo GL/SL Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 29.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Viejo GL/SL Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
5047 Sconces-Single Candle - 480181 - Capital Lighting, Inc.
Columbus, OH, USA
5047 Sconces-Single Candle
480181
5047 Sconces-Single Candle 480181
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 29.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Viejo GL/SL Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 29.00
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Viejo GL/SL
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480181
Product Name 5047 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details