Capital Lighting, Inc. 6017 Lamps-Table Lamps 480099

Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rustic Bronze Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rustic Bronze Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6017 Lamps-Table Lamps - 480099 - Capital Lighting, Inc.
Columbus, OH, USA
6017 Lamps-Table Lamps
480099
6017 Lamps-Table Lamps 480099
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rustic Bronze Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Rustic Bronze
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480099
Product Name 6017 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details