Capital Lighting, Inc. 6065 Lamps-Table Lamps 480097

Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Aluminium/Black Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Aluminium/Black Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6065 Lamps-Table Lamps - 480097 - Capital Lighting, Inc.
Columbus, OH, USA
6065 Lamps-Table Lamps
480097
6065 Lamps-Table Lamps 480097
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Aluminium/Black Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Aluminium/Black
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480097
Product Name 6065 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details