Capital Lighting, Inc. 6081 Lamps-Table Lamps 480095

Description
PRODUCT DETAILS / SPECS Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: HP Beige/Green Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: HP Beige/Green Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6081 Lamps-Table Lamps - 480095 - Capital Lighting, Inc.
Columbus, OH, USA
6081 Lamps-Table Lamps
480095
6081 Lamps-Table Lamps 480095
PRODUCT DETAILS / SPECS Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: HP Beige/Green Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 23.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: HP Beige/Green
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480095
Product Name 6081 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details