Capital Lighting, Inc. 9035 Foyer/Hall Lanterns-Glass w/Frame 480055

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 35.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rustic Gold Product Name: Four Light Lantern Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 35.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rustic Gold Product Name: Four Light Lantern Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9035 Foyer/Hall Lanterns-Glass w/Frame - 480055 - Capital Lighting, Inc.
Columbus, OH, USA
9035 Foyer/Hall Lanterns-Glass w/Frame
480055
9035 Foyer/Hall Lanterns-Glass w/Frame 480055
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 35.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rustic Gold Product Name: Four Light Lantern Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 35.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Rustic Gold
Product Name: Four Light Lantern
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480055
Product Name 9035 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details