Capital Lighting, Inc. 9033 Foyer/Hall Lanterns-Open Frame 480050

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Lollipop Red/GL Product Name: Four Light Lantern Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Lollipop Red/GL Product Name: Four Light Lantern Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9033 Foyer/Hall Lanterns-Open Frame - 480050 - Capital Lighting, Inc.
Columbus, OH, USA
9033 Foyer/Hall Lanterns-Open Frame
480050
9033 Foyer/Hall Lanterns-Open Frame 480050
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Lollipop Red/GL Product Name: Four Light Lantern Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Lollipop Red/GL
Product Name: Four Light Lantern
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480050
Product Name 9033 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details