Capital Lighting, Inc. 6307 Lamps-Table Lamps 480035

Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Shagreen Product Name: One Light Table Category: The Lillian August Collection
Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Shagreen Product Name: One Light Table Category: The Lillian August Collection

Suppliers

Company
Product
Description
Supplier Links
6307 Lamps-Table Lamps - 480035 - Capital Lighting, Inc.
Columbus, OH, USA
6307 Lamps-Table Lamps
480035
6307 Lamps-Table Lamps 480035
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Shagreen Product Name: One Light Table Category: The Lillian August Collection

PRODUCT DETAILS / SPECS
Height: 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brown Shagreen
Product Name: One Light Table
Category: The Lillian August Collection

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480035
Product Name 6307 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details