Capital Lighting, Inc. 6294 Lamps-Table Lamps 480031

Description
PRODUCT DETAILS / SPECS Height: 38.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Product Name: One Light Table Category: The Lillian August Collection
Description
PRODUCT DETAILS / SPECS Height: 38.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Product Name: One Light Table Category: The Lillian August Collection

Suppliers

Company
Product
Description
Supplier Links
6294 Lamps-Table Lamps - 480031 - Capital Lighting, Inc.
Columbus, OH, USA
6294 Lamps-Table Lamps
480031
6294 Lamps-Table Lamps 480031
PRODUCT DETAILS / SPECS Height: 38.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Product Name: One Light Table Category: The Lillian August Collection

PRODUCT DETAILS / SPECS
Height: 38.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Natural
Product Name: One Light Table
Category: The Lillian August Collection

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480031
Product Name 6294 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details