Capital Lighting, Inc. 9022 Mid. Chandeliers-Candle 480021

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Old Iron Product Name: Six Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Old Iron Product Name: Six Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9022 Mid. Chandeliers-Candle - 480021 - Capital Lighting, Inc.
Columbus, OH, USA
9022 Mid. Chandeliers-Candle
480021
9022 Mid. Chandeliers-Candle 480021
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Old Iron Product Name: Six Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 33.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Old Iron
Product Name: Six Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480021
Product Name 9022 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details