Capital Lighting, Inc. 6353 Lamps-Table Lamps 480019

Description
PRODUCT DETAILS / SPECS Height: 40.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Old Bronze/Rustic Wood Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 40.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Old Bronze/Rustic Wood Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6353 Lamps-Table Lamps - 480019 - Capital Lighting, Inc.
Columbus, OH, USA
6353 Lamps-Table Lamps
480019
6353 Lamps-Table Lamps 480019
PRODUCT DETAILS / SPECS Height: 40.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Old Bronze/Rustic Wood Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 40.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Old Bronze/Rustic Wood
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480019
Product Name 6353 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details