Capital Lighting, Inc. 8031 Lamps-Floor Lamps 480009

Description
PRODUCT DETAILS / SPECS Height: 69.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Washed Graphite Product Name: One Light Floor Lamp Category: Floor Lamps|Currey in a Hurry
Description
PRODUCT DETAILS / SPECS Height: 69.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Washed Graphite Product Name: One Light Floor Lamp Category: Floor Lamps|Currey in a Hurry

Suppliers

Company
Product
Description
Supplier Links
8031 Lamps-Floor Lamps - 480009 - Capital Lighting, Inc.
Columbus, OH, USA
8031 Lamps-Floor Lamps
480009
8031 Lamps-Floor Lamps 480009
PRODUCT DETAILS / SPECS Height: 69.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Washed Graphite Product Name: One Light Floor Lamp Category: Floor Lamps|Currey in a Hurry

PRODUCT DETAILS / SPECS
Height: 69.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Washed Graphite
Product Name: One Light Floor Lamp
Category: Floor Lamps|Currey in a Hurry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480009
Product Name 8031 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details