Capital Lighting, Inc. 9015 Large Chandeliers-Candle 480008

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 41.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chestnut Product Name: Four Light Chandelier Category: Chandeliers|Currey in a Hurry
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 41.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chestnut Product Name: Four Light Chandelier Category: Chandeliers|Currey in a Hurry

Suppliers

Company
Product
Description
Supplier Links
9015 Large Chandeliers-Candle - 480008 - Capital Lighting, Inc.
Columbus, OH, USA
9015 Large Chandeliers-Candle
480008
9015 Large Chandeliers-Candle 480008
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 41.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chestnut Product Name: Four Light Chandelier Category: Chandeliers|Currey in a Hurry

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 41.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Chestnut
Product Name: Four Light Chandelier
Category: Chandeliers|Currey in a Hurry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480008
Product Name 9015 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details