Capital Lighting, Inc. 9007 Large Chandeliers-Candle 480004

Description
PRODUCT DETAILS / SPECS Width/Dia: 74.00 Height: 78.00 Extension: 47 Bulb Type: Candelabra Qty: 14 Wattage: 60 Finish: Rustic Bronze Product Name: 14 Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 74.00 Height: 78.00 Extension: 47 Bulb Type: Candelabra Qty: 14 Wattage: 60 Finish: Rustic Bronze Product Name: 14 Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9007 Large Chandeliers-Candle - 480004 - Capital Lighting, Inc.
Columbus, OH, USA
9007 Large Chandeliers-Candle
480004
9007 Large Chandeliers-Candle 480004
PRODUCT DETAILS / SPECS Width/Dia: 74.00 Height: 78.00 Extension: 47 Bulb Type: Candelabra Qty: 14 Wattage: 60 Finish: Rustic Bronze Product Name: 14 Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 74.00
Height: 78.00
Extension: 47
Bulb
Type: Candelabra
Qty: 14
Wattage: 60
Finish: Rustic Bronze
Product Name: 14 Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 480004
Product Name 9007 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details