Capital Lighting, Inc. 549-PL Sconces-Pocket 479938

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Extension: 4 Bulb Type: Spiral G24q-1 Qty: 2 Wattage: 13 Finish: Alabaster Dust Product Name: Two Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Extension: 4 Bulb Type: Spiral G24q-1 Qty: 2 Wattage: 13 Finish: Alabaster Dust Product Name: Two Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
549-PL Sconces-Pocket - 479938 - Capital Lighting, Inc.
Columbus, OH, USA
549-PL Sconces-Pocket
479938
549-PL Sconces-Pocket 479938
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Extension: 4 Bulb Type: Spiral G24q-1 Qty: 2 Wattage: 13 Finish: Alabaster Dust Product Name: Two Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.00
Extension: 4
Bulb
Type: Spiral G24q-1
Qty: 2
Wattage: 13
Finish: Alabaster Dust
Product Name: Two Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479938
Product Name 549-PL Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details