Capital Lighting, Inc. 681-14 Sconces-Wall Torchieres 479916

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 21.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nutmeg Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 21.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nutmeg Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
681-14 Sconces-Wall Torchieres - 479916 - Capital Lighting, Inc.
Columbus, OH, USA
681-14 Sconces-Wall Torchieres
479916
681-14 Sconces-Wall Torchieres 479916
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 21.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nutmeg Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 21.50
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Nutmeg
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479916
Product Name 681-14 Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details