Capital Lighting, Inc. 682-14 Pendants-Bowl Style 479913

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 31.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nutmeg
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 31.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nutmeg

Suppliers

Company
Product
Description
Supplier Links
682-14 Pendants-Bowl Style - 479913 - Capital Lighting, Inc.
Columbus, OH, USA
682-14 Pendants-Bowl Style
479913
682-14 Pendants-Bowl Style 479913
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 31.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nutmeg

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 31.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Nutmeg

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479913
Product Name 682-14 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details