Capital Lighting, Inc. 685-14 Mid. Chandeliers-Glass Up 479912

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 29.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Nutmeg Product Name: Five Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 29.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Nutmeg Product Name: Five Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
685-14 Mid. Chandeliers-Glass Up - 479912 - Capital Lighting, Inc.
Columbus, OH, USA
685-14 Mid. Chandeliers-Glass Up
479912
685-14 Mid. Chandeliers-Glass Up 479912
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 29.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Nutmeg Product Name: Five Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 29.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Nutmeg
Product Name: Five Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479912
Product Name 685-14 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details