Capital Lighting, Inc. 683-14 Pendants-Glass Down 479911

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nutmeg
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nutmeg

Suppliers

Company
Product
Description
Supplier Links
683-14 Pendants-Glass Down - 479911 - Capital Lighting, Inc.
Columbus, OH, USA
683-14 Pendants-Glass Down
479911
683-14 Pendants-Glass Down 479911
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nutmeg

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 22.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Nutmeg

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479911
Product Name 683-14 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details