Capital Lighting, Inc. 684-14 Pendants-Bowl Style 479910

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 39.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Nutmeg Product Name: Five Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 39.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Nutmeg Product Name: Five Light Pendant

Suppliers

Company
Product
Description
Supplier Links
684-14 Pendants-Bowl Style - 479910 - Capital Lighting, Inc.
Columbus, OH, USA
684-14 Pendants-Bowl Style
479910
684-14 Pendants-Bowl Style 479910
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 39.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Nutmeg Product Name: Five Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 39.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Nutmeg
Product Name: Five Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479910
Product Name 684-14 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details