Capital Lighting, Inc. 688-14 Mid. Chandeliers-Glass Up 479909

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 35.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Nutmeg Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 35.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Nutmeg Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
688-14 Mid. Chandeliers-Glass Up - 479909 - Capital Lighting, Inc.
Columbus, OH, USA
688-14 Mid. Chandeliers-Glass Up
479909
688-14 Mid. Chandeliers-Glass Up 479909
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 35.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Nutmeg Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 33.75
Height: 35.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Nutmeg
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479909
Product Name 688-14 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details