Capital Lighting, Inc. N2461-84 Sconces-Single Candle 479892

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.50 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Nickel Weight: 2.86 Product Name: One Light Sconce UPC: 840254019768 Category: Sconce Shipped Via: FedEx Optional Control: Presented w/ Optional Shade-SH1929
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.50 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Nickel Weight: 2.86 Product Name: One Light Sconce UPC: 840254019768 Category: Sconce Shipped Via: FedEx Optional Control: Presented w/ Optional Shade-SH1929

Suppliers

Company
Product
Description
Supplier Links
N2461-84 Sconces-Single Candle - 479892 - Capital Lighting, Inc.
Columbus, OH, USA
N2461-84 Sconces-Single Candle
479892
N2461-84 Sconces-Single Candle 479892
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.50 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Nickel Weight: 2.86 Product Name: One Light Sconce UPC: 840254019768 Category: Sconce Shipped Via: FedEx Optional Control: Presented w/ Optional Shade-SH1929

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 15.50
Extension: 7.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Nickel
Weight: 2.86
Product Name: One Light Sconce
UPC: 840254019768
Category: Sconce
Shipped Via: FedEx
Optional Control: Presented w/ Optional Shade-SH1929

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479892
Product Name N2461-84 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details