Capital Lighting, Inc. B8801HK Sconces-Single Candle 479833

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 21.25 Extension: 10.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Hickory Product Name: One Light Wall Sconce UPC: 782042461833 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 21.25 Extension: 10.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Hickory Product Name: One Light Wall Sconce UPC: 782042461833 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B8801HK Sconces-Single Candle - 479833 - Capital Lighting, Inc.
Columbus, OH, USA
B8801HK Sconces-Single Candle
479833
B8801HK Sconces-Single Candle 479833
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 21.25 Extension: 10.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Hickory Product Name: One Light Wall Sconce UPC: 782042461833 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 21.25
Extension: 10.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Hickory
Product Name: One Light Wall Sconce
UPC: 782042461833
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479833
Product Name B8801HK Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details