Capital Lighting, Inc. F152436 Sconces-Single Glass 479789

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 5.06 Product Name: One Light Bath UPC: 742546030270 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 5.06 Product Name: One Light Bath UPC: 742546030270 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F152436 Sconces-Single Glass - 479789 - Capital Lighting, Inc.
Columbus, OH, USA
F152436 Sconces-Single Glass
479789
F152436 Sconces-Single Glass 479789
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 5.06 Product Name: One Light Bath UPC: 742546030270 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.50
Extension: 4.5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Satin Nickel
Weight: 5.06
Product Name: One Light Bath
UPC: 742546030270
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479789
Product Name F152436 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318138 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details