Capital Lighting, Inc. F158436 Sconces-Single Glass 479788

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 3.56 Product Name: One Light Wall UPC: 742546037002 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 3.56 Product Name: One Light Wall UPC: 742546037002 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
F158436 Sconces-Single Glass - 479788 - Capital Lighting, Inc.
Columbus, OH, USA
F158436 Sconces-Single Glass
479788
F158436 Sconces-Single Glass 479788
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 3.56 Product Name: One Light Wall UPC: 742546037002 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 10.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Satin Nickel
Weight: 3.56
Product Name: One Light Wall
UPC: 742546037002
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479788
Product Name F158436 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details