Capital Lighting, Inc. F156136 Mid. Chandeliers-Pillar Candle 479787

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 5.25 Bulb Type: G9 Qty: 16 Wattage: 25 Finish: Satin Nickel Weight: 17.82 Product Name: Sixteen Light Chandelier UPC: 742546035923 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 5.25 Bulb Type: G9 Qty: 16 Wattage: 25 Finish: Satin Nickel Weight: 17.82 Product Name: Sixteen Light Chandelier UPC: 742546035923 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
F156136 Mid. Chandeliers-Pillar Candle - 479787 - Capital Lighting, Inc.
Columbus, OH, USA
F156136 Mid. Chandeliers-Pillar Candle
479787
F156136 Mid. Chandeliers-Pillar Candle 479787
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 5.25 Bulb Type: G9 Qty: 16 Wattage: 25 Finish: Satin Nickel Weight: 17.82 Product Name: Sixteen Light Chandelier UPC: 742546035923 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 5.25
Bulb
Type: G9
Qty: 16
Wattage: 25
Finish: Satin Nickel
Weight: 17.82
Product Name: Sixteen Light Chandelier
UPC: 742546035923
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479787
Product Name F156136 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details