Capital Lighting, Inc. F156236 Island/Pool Table-Pillar Candle 479784

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 5.25 Bulb Type: G9 Qty: 10 Wattage: 25 Finish: Satin Nickel Weight: 9.68 Product Name: Ten Light Chandelier UPC: 742546036906 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 5.25 Bulb Type: G9 Qty: 10 Wattage: 25 Finish: Satin Nickel Weight: 9.68 Product Name: Ten Light Chandelier UPC: 742546036906 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
F156236 Island/Pool Table-Pillar Candle - 479784 - Capital Lighting, Inc.
Columbus, OH, USA
F156236 Island/Pool Table-Pillar Candle
479784
F156236 Island/Pool Table-Pillar Candle 479784
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 5.25 Bulb Type: G9 Qty: 10 Wattage: 25 Finish: Satin Nickel Weight: 9.68 Product Name: Ten Light Chandelier UPC: 742546036906 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 5.25
Bulb
Type: G9
Qty: 10
Wattage: 25
Finish: Satin Nickel
Weight: 9.68
Product Name: Ten Light Chandelier
UPC: 742546036906
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479784
Product Name F156236 Island/Pool Table-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details