Capital Lighting, Inc. 2402-BK Exterior -Wall Mount 479748

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 19.75 Length 19.75 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Product Name: One Light Wall lantern UPC: 46335700017 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 19.75 Length 19.75 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Product Name: One Light Wall lantern UPC: 46335700017 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2402-BK Exterior -Wall Mount - 479748 - Capital Lighting, Inc.
Columbus, OH, USA
2402-BK Exterior -Wall Mount
479748
2402-BK Exterior -Wall Mount 479748
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 19.75 Length 19.75 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Product Name: One Light Wall lantern UPC: 46335700017 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 19.75
Length 19.75
Extension: 11.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Black
Product Name: One Light Wall lantern
UPC: 46335700017
Category: Wall Lantern
Glass: Clear
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479748
Product Name 2402-BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details