Capital Lighting, Inc. F543436E1 Sconces-Single Glass 479686

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Extension: 3.5 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 4.95 Product Name: One Light Bath UPC: 742546035077 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Extension: 3.5 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 4.95 Product Name: One Light Bath UPC: 742546035077 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F543436E1 Sconces-Single Glass - 479686 - Capital Lighting, Inc.
Columbus, OH, USA
F543436E1 Sconces-Single Glass
479686
F543436E1 Sconces-Single Glass 479686
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Extension: 3.5 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 4.95 Product Name: One Light Bath UPC: 742546035077 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 8.00
Extension: 3.5
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Satin Nickel
Weight: 4.95
Product Name: One Light Bath
UPC: 742546035077
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479686
Product Name F543436E1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details