Capital Lighting, Inc. F350036U Bathroom Fixtures-Two Lights 479672

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 3.87 Extension: 3 Bulb Type: T5 Qty: 2 Wattage: 24 Finish: Satin Nickel Weight: 6.6 Product Name: Two Light Bath UPC: 742546039891 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 3.87 Extension: 3 Bulb Type: T5 Qty: 2 Wattage: 24 Finish: Satin Nickel Weight: 6.6 Product Name: Two Light Bath UPC: 742546039891 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F350036U Bathroom Fixtures-Two Lights - 479672 - Capital Lighting, Inc.
Columbus, OH, USA
F350036U Bathroom Fixtures-Two Lights
479672
F350036U Bathroom Fixtures-Two Lights 479672
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 3.87 Extension: 3 Bulb Type: T5 Qty: 2 Wattage: 24 Finish: Satin Nickel Weight: 6.6 Product Name: Two Light Bath UPC: 742546039891 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 3.87
Extension: 3
Bulb
Type: T5
Qty: 2
Wattage: 24
Finish: Satin Nickel
Weight: 6.6
Product Name: Two Light Bath
UPC: 742546039891
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479672
Product Name F350036U Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details