Capital Lighting, Inc. F349436U Bathroom Fixtures-Two Lights 479671

Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 5.12 Extension: 3.88 Bulb Type: T8 Qty: 2 Wattage: 32 Finish: Satin Nickel Weight: 14.74 Product Name: Two Light Bath UPC: 742546039877 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 5.12 Extension: 3.88 Bulb Type: T8 Qty: 2 Wattage: 32 Finish: Satin Nickel Weight: 14.74 Product Name: Two Light Bath UPC: 742546039877 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F349436U Bathroom Fixtures-Two Lights - 479671 - Capital Lighting, Inc.
Columbus, OH, USA
F349436U Bathroom Fixtures-Two Lights
479671
F349436U Bathroom Fixtures-Two Lights 479671
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 5.12 Extension: 3.88 Bulb Type: T8 Qty: 2 Wattage: 32 Finish: Satin Nickel Weight: 14.74 Product Name: Two Light Bath UPC: 742546039877 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 49.00
Height: 5.12
Extension: 3.88
Bulb
Type: T8
Qty: 2
Wattage: 32
Finish: Satin Nickel
Weight: 14.74
Product Name: Two Light Bath
UPC: 742546039877
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479671
Product Name F349436U Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details