Capital Lighting, Inc. F350336U Bathroom Fixtures-Two Lights 479649

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 3.87 Extension: 3 Bulb Type: T5 Qty: 2 Wattage: 39 Finish: Satin Nickel Weight: 11 Product Name: Two Light Bath UPC: 742546039921 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 3.87 Extension: 3 Bulb Type: T5 Qty: 2 Wattage: 39 Finish: Satin Nickel Weight: 11 Product Name: Two Light Bath UPC: 742546039921 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F350336U Bathroom Fixtures-Two Lights - 479649 - Capital Lighting, Inc.
Columbus, OH, USA
F350336U Bathroom Fixtures-Two Lights
479649
F350336U Bathroom Fixtures-Two Lights 479649
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 3.87 Extension: 3 Bulb Type: T5 Qty: 2 Wattage: 39 Finish: Satin Nickel Weight: 11 Product Name: Two Light Bath UPC: 742546039921 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 35.25
Height: 3.87
Extension: 3
Bulb
Type: T5
Qty: 2
Wattage: 39
Finish: Satin Nickel
Weight: 11
Product Name: Two Light Bath
UPC: 742546039921
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479649
Product Name F350336U Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details