Capital Lighting, Inc. F40936 Foyer/Hall Lanterns-Glass w/Frame 479644

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 13.2 Product Name: One Light Pendant UPC: 742546039464 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 13.2 Product Name: One Light Pendant UPC: 742546039464 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F40936 Foyer/Hall Lanterns-Glass w/Frame - 479644 - Capital Lighting, Inc.
Columbus, OH, USA
F40936 Foyer/Hall Lanterns-Glass w/Frame
479644
F40936 Foyer/Hall Lanterns-Glass w/Frame 479644
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 13.2 Product Name: One Light Pendant UPC: 742546039464 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Satin Nickel
Weight: 13.2
Product Name: One Light Pendant
UPC: 742546039464
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479644
Product Name F40936 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details