Capital Lighting, Inc. F442870 Bathroom Fixtures-Three Lights 479618

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.50 Extension: 5.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Merlot Bronze Weight: 8.36 Product Name: Three Light Bath UPC: 742546089711 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.50 Extension: 5.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Merlot Bronze Weight: 8.36 Product Name: Three Light Bath UPC: 742546089711 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F442870 Bathroom Fixtures-Three Lights - 479618 - Capital Lighting, Inc.
Columbus, OH, USA
F442870 Bathroom Fixtures-Three Lights
479618
F442870 Bathroom Fixtures-Three Lights 479618
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.50 Extension: 5.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Merlot Bronze Weight: 8.36 Product Name: Three Light Bath UPC: 742546089711 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 8.50
Extension: 5.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Merlot Bronze
Weight: 8.36
Product Name: Three Light Bath
UPC: 742546089711
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479618
Product Name F442870 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details