Capital Lighting, Inc. F442236NV Bathroom Fixtures-Four Lights 479612

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 6.25 Extension: 3.75 Bulb Type: Mini-Can Qty: 4 Wattage: 75 Finish: Satin Nickel Weight: 9.48 Product Name: Four Light Bath UPC: 742546045083 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 6.25 Extension: 3.75 Bulb Type: Mini-Can Qty: 4 Wattage: 75 Finish: Satin Nickel Weight: 9.48 Product Name: Four Light Bath UPC: 742546045083 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F442236NV Bathroom Fixtures-Four Lights - 479612 - Capital Lighting, Inc.
Columbus, OH, USA
F442236NV Bathroom Fixtures-Four Lights
479612
F442236NV Bathroom Fixtures-Four Lights 479612
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 6.25 Extension: 3.75 Bulb Type: Mini-Can Qty: 4 Wattage: 75 Finish: Satin Nickel Weight: 9.48 Product Name: Four Light Bath UPC: 742546045083 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 6.25
Extension: 3.75
Bulb
Type: Mini-Can
Qty: 4
Wattage: 75
Finish: Satin Nickel
Weight: 9.48
Product Name: Four Light Bath
UPC: 742546045083
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479612
Product Name F442236NV Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details