Capital Lighting, Inc. F442036NV Sconces-Single Glass 479611

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.25 Extension: 3.75 Bulb Type: Mini-Can Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 3.08 Product Name: One Light Bath UPC: 742546045069 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.25 Extension: 3.75 Bulb Type: Mini-Can Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 3.08 Product Name: One Light Bath UPC: 742546045069 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F442036NV Sconces-Single Glass - 479611 - Capital Lighting, Inc.
Columbus, OH, USA
F442036NV Sconces-Single Glass
479611
F442036NV Sconces-Single Glass 479611
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.25 Extension: 3.75 Bulb Type: Mini-Can Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 3.08 Product Name: One Light Bath UPC: 742546045069 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 6.25
Extension: 3.75
Bulb
Type: Mini-Can
Qty: 1
Wattage: 75
Finish: Satin Nickel
Weight: 3.08
Product Name: One Light Bath
UPC: 742546045069
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479611
Product Name F442036NV Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details