Capital Lighting, Inc. F442136NV Bathroom Fixtures-Three Lights 479610

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 6.25 Extension: 3.75 Bulb Type: Mini-Can Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 8.36 Product Name: Three Light Bath UPC: 742546045076 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 6.25 Extension: 3.75 Bulb Type: Mini-Can Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 8.36 Product Name: Three Light Bath UPC: 742546045076 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F442136NV Bathroom Fixtures-Three Lights - 479610 - Capital Lighting, Inc.
Columbus, OH, USA
F442136NV Bathroom Fixtures-Three Lights
479610
F442136NV Bathroom Fixtures-Three Lights 479610
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 6.25 Extension: 3.75 Bulb Type: Mini-Can Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 8.36 Product Name: Three Light Bath UPC: 742546045076 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 6.25
Extension: 3.75
Bulb
Type: Mini-Can
Qty: 3
Wattage: 75
Finish: Satin Nickel
Weight: 8.36
Product Name: Three Light Bath
UPC: 742546045076
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479610
Product Name F442136NV Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details