Capital Lighting, Inc. F442970 Bathroom Fixtures-Four Lights 479609

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 8.50 Extension: 5.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Merlot Bronze Weight: 11.88 Product Name: Four Light Bath UPC: 742546089728 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 8.50 Extension: 5.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Merlot Bronze Weight: 11.88 Product Name: Four Light Bath UPC: 742546089728 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F442970 Bathroom Fixtures-Four Lights - 479609 - Capital Lighting, Inc.
Columbus, OH, USA
F442970 Bathroom Fixtures-Four Lights
479609
F442970 Bathroom Fixtures-Four Lights 479609
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 8.50 Extension: 5.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Merlot Bronze Weight: 11.88 Product Name: Four Light Bath UPC: 742546089728 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 8.50
Extension: 5.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Merlot Bronze
Weight: 11.88
Product Name: Four Light Bath
UPC: 742546089728
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479609
Product Name F442970 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details