Capital Lighting, Inc. F456736 Bathroom Fixtures-Four Lights 479605

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 7.00 Extension: 6.25 Bulb Type: MR16 Qty: 4 Wattage: 35 Finish: Satin Nickel Weight: 9.04 Product Name: Four Light Bath UPC: 742546030973 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 7.00 Extension: 6.25 Bulb Type: MR16 Qty: 4 Wattage: 35 Finish: Satin Nickel Weight: 9.04 Product Name: Four Light Bath UPC: 742546030973 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F456736 Bathroom Fixtures-Four Lights - 479605 - Capital Lighting, Inc.
Columbus, OH, USA
F456736 Bathroom Fixtures-Four Lights
479605
F456736 Bathroom Fixtures-Four Lights 479605
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 7.00 Extension: 6.25 Bulb Type: MR16 Qty: 4 Wattage: 35 Finish: Satin Nickel Weight: 9.04 Product Name: Four Light Bath UPC: 742546030973 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 7.00
Extension: 6.25
Bulb
Type: MR16
Qty: 4
Wattage: 35
Finish: Satin Nickel
Weight: 9.04
Product Name: Four Light Bath
UPC: 742546030973
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479605
Product Name F456736 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details