Capital Lighting, Inc. F456636 Bathroom Fixtures-Three Lights 479602

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 6.25 Bulb Type: MR16 Qty: 3 Wattage: 35 Finish: Satin Nickel Weight: 7.72 Product Name: Three Light Bath UPC: 742546030966 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 6.25 Bulb Type: MR16 Qty: 3 Wattage: 35 Finish: Satin Nickel Weight: 7.72 Product Name: Three Light Bath UPC: 742546030966 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F456636 Bathroom Fixtures-Three Lights - 479602 - Capital Lighting, Inc.
Columbus, OH, USA
F456636 Bathroom Fixtures-Three Lights
479602
F456636 Bathroom Fixtures-Three Lights 479602
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 6.25 Bulb Type: MR16 Qty: 3 Wattage: 35 Finish: Satin Nickel Weight: 7.72 Product Name: Three Light Bath UPC: 742546030966 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.00
Extension: 6.25
Bulb
Type: MR16
Qty: 3
Wattage: 35
Finish: Satin Nickel
Weight: 7.72
Product Name: Three Light Bath
UPC: 742546030966
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479602
Product Name F456636 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details