Capital Lighting, Inc. F204036U Flush Mounts-Bowl Style 479489

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 5.72 Product Name: Two Light Ceiling UPC: 742546045793 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 5.72 Product Name: Two Light Ceiling UPC: 742546045793 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F204036U Flush Mounts-Bowl Style - 479489 - Capital Lighting, Inc.
Columbus, OH, USA
F204036U Flush Mounts-Bowl Style
479489
F204036U Flush Mounts-Bowl Style 479489
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 5.72 Product Name: Two Light Ceiling UPC: 742546045793 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 4.00
Bulb
Type: CFL
Qty: 2
Wattage: 26
Finish: Satin Nickel
Weight: 5.72
Product Name: Two Light Ceiling
UPC: 742546045793
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479489
Product Name F204036U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details