Capital Lighting, Inc. F245536U Flush Mounts-Bowl Style 479486

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 4.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 3.3 Product Name: One Light Ceiling UPC: 742546037781 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 4.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 3.3 Product Name: One Light Ceiling UPC: 742546037781 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F245536U Flush Mounts-Bowl Style - 479486 - Capital Lighting, Inc.
Columbus, OH, USA
F245536U Flush Mounts-Bowl Style
479486
F245536U Flush Mounts-Bowl Style 479486
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 4.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 3.3 Product Name: One Light Ceiling UPC: 742546037781 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 4.50
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Satin Nickel
Weight: 3.3
Product Name: One Light Ceiling
UPC: 742546037781
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 479486
Product Name F245536U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details